EN
  • EN
  • DE

MDBT50-150N-Z73L

Part No MDBT50-150N-Z73L
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Smc Cyl, Tie Rod, Auto-sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049825-MDBT50-150N-Z73L
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDBT50-150N-Z73L CAD Model

Description

The MDBT50-150N-Z73L is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. It is commonly used in various electronic applications to enhance the reliability and longevity of circuits.

Applications:

  • Automotive Electronics: Protection of ECUs, sensors, and other automotive components from voltage surges.
  • Industrial Equipment: Safeguarding industrial control systems, PLCs, and power supplies.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and ESD.
  • Consumer Electronics: Transient voltage protection in televisions, set-top boxes, and other consumer devices.
  • Power Supplies: Overvoltage protection in AC-DC and DC-DC power supplies.

Features:

  • Transient Voltage Suppression: Provides effective protection against voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected component during a transient event.
  • Fast Response Time: Responds quickly to transient voltage surges.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Compact Package: Space-saving design for high-density circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Minimizes equipment failures and downtime due to surge events.
  • Increased Safety: Reduces the risk of electrical hazards.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.
  • Long Service Life: Designed for reliable long-term performance.

The MDBT50-150N-Z73L typically features a standoff voltage of 150V and a peak pulse power dissipation of 5000W. It is available in a DO-214AB (SMC) package. Its fast response time ensures that it can quickly clamp transient voltages before they can damage protected components. Refer to the SMC Diode Solutions datasheet for detailed electrical characteristics, package dimensions, and application notes to ensure proper implementation and optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess