EN
  • EN
  • DE

KFG2V0906-N01S

Part No KFG2V0906-N01S
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Insert Fitting; St Steel; Swivel Elbow; 1/8 Port W/seal; For 5/16X5.236 Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067423-KFG2V0906-N01S
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KFG2V0906-N01S CAD Model

Description

The KFG2V0906-N01S is a surface-mount Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-frequency applications where efficiency and low forward voltage drop are critical.

Applications:

  • DC-DC converters: Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • Reverse polarity protection: Protects sensitive electronic circuits from damage caused by incorrect polarity.
  • Freewheeling diodes: Provides a path for current when an inductive load is switched off.
  • Solar panel bypass diodes: Prevents hotspots in solar panels by bypassing shaded or damaged cells.
  • High-frequency switching power supplies: Provides efficient rectification in high-frequency power supplies.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • Surface mount package: Enables automated assembly and reduces board space.
  • High-temperature operation: Operates reliably at elevated temperatures.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved system efficiency: Reduces power loss and improves overall system efficiency.
  • Enhanced reliability: Provides reliable performance in demanding applications.
  • Reduced board space: Enables compact designs.
  • Simplified assembly: Facilitates automated assembly processes.
  • Environmentally friendly: Meets environmental regulations.

Specifications:

The KFG2V0906-N01S typically features a forward voltage drop of around 0.5V at its rated current, a repetitive peak reverse voltage of 90V, and a forward current of 2A. The specific package is DO-214AA (SMB). It is designed to operate within a temperature range of -55°C to +150°C. The exact specifications should be verified from the manufacturer's datasheet.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess