The SM2087 is a high-performance LED driver IC designed by SM to provide efficient and reliable power to LED lighting systems. It incorporates advanced features to ensure stable operation, protection, and energy savings. The SM2087 is suitable for a variety of applications, including LED downlights, bulbs, and tube lights.
Applications
- LED Downlights
- LED Bulbs (A19, E26, E27)
- LED Tube Lights (T5, T8)
- Panel Lights
- General Lighting Applications
Features
- High Efficiency: The SM2087 achieves high power conversion efficiency, minimizing energy waste and reducing heat generation.
- Wide Input Voltage Range: Compatible with a broad range of input voltages, allowing for use in various regions and power grid conditions.
- Constant Current Output: Provides precise and stable constant current output, ensuring consistent brightness and prolonging the lifespan of LEDs.
- Over-Temperature Protection (OTP): Built-in OTP protects the IC and LEDs from overheating, enhancing overall system reliability.
- Short-Circuit Protection (SCP): SCP prevents damage in the event of a short circuit, protecting the IC and LEDs.
- Open-Circuit Protection (OCP): This feature prevents damage if the LED circuit opens, ensuring safety and reliability.
- Small Package Size: Available in compact packages for easy integration into space-constrained designs.
- High Power Factor Correction (PFC): Integrated PFC helps improve the overall efficiency of the power system and reduces harmonic distortion.
Benefits
- Energy Savings: High efficiency operation reduces energy consumption and lowers electricity costs.
- Extended LED Lifespan: Stable current and thermal protection contribute to a longer lifespan for the LEDs, reducing maintenance and replacement costs.
- Increased Reliability: Built-in protection features ensure robust and reliable operation even under abnormal conditions.
- Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
- Improved Lighting Quality: Consistent current output ensures uniform brightness and color temperature, providing a better lighting experience.
- Reduced Harmonics: Integrated PFC reduces harmonic distortion, improving power quality and compliance with regulatory standards.
Additional Details
The SM2087 is typically available in a variety of surface-mount packages. It's designed to operate over a wide temperature range, making it suitable for various environments. Careful consideration of thermal management is essential to maximize the performance and lifespan of the IC. Consult the datasheet for detailed electrical characteristics, application guidelines, and recommended external components. The SM2087 is designed to minimize electromagnetic interference (EMI) to meet regulatory requirements. It is a versatile and reliable solution for a wide range of LED lighting applications.