EN
  • EN
  • DE

SMV1363-079LF

Part No SMV1363-079LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191194-SMV1363-079LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1363-079LF CAD Model

Description

The SMV1363-079LF is a silicon PIN diode manufactured by Skyworks Solutions Inc., designed for use in various RF and microwave control applications. It is commonly employed in attenuators, switches, and phase shifters, offering a combination of low insertion loss and high isolation.

Applications

  • RF Switches
  • RF Attenuators
  • Phase Shifters
  • Voltage Variable Attenuators (VVAs)
  • Limiter circuits

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Lead-Free (LF)
  • Surface Mount Package

Benefits

  • Minimal signal attenuation in the 'on' state
  • Effective signal blocking in the 'off' state
  • Quick response in switching applications
  • Environmentally friendly due to lead-free construction
  • Simplified assembly due to surface mount packaging

Additional Details

The SMV1363-079LF diode exhibits a low forward resistance and a small junction capacitance, contributing to its excellent RF performance. Its fast switching speed ensures that it can handle high-frequency signals efficiently. This diode is frequently used in wireless communication systems, radar systems, and test and measurement equipment. The lead-free construction makes it compliant with environmental regulations.

The low insertion loss characteristic minimizes the signal attenuation when the diode is in the 'on' state, preserving the signal strength. The high isolation characteristic ensures that unwanted signals are effectively blocked when the diode is in the 'off' state, preventing interference. The surface mount package simplifies the assembly process and reduces manufacturing costs. The SMV1363-079LF is designed to meet the stringent requirements of modern RF and microwave applications, offering a combination of performance, reliability, and environmental compliance.

In addition, the SMV1363-079LF offers excellent linearity, ensuring minimal signal distortion in various applications. Its compact size and robust design make it suitable for use in space-constrained environments and harsh operating conditions. The diode's electrical characteristics are carefully controlled during manufacturing to ensure consistent performance and long-term reliability. The SMV1363-079LF is a versatile and high-performance PIN diode that meets the demands of modern RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess