EN
  • EN
  • DE

SI8941AB-IS

Part No SI8941AB-IS
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description POWER ISOLATION / Controller, ACDC Switching Power Supplies PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Skyworks Solutions Inc.
Package Tube
Applications Controller, ACDC Switching Power Supplies
Current - Supply 6.9mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8941
Standard Package 96
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342613-SI8941AB-IS
Ultra Librarian 3D Model Ultra Librarian SI8941AB-IS CAD Model

Description

The SI8941AB-IS is an integrated circuit (IC) from Skyworks Solutions Inc.

  • Type: Power management (PMIC) specialized product
  • Application: Controller and ACDC switching power supplies applications
  • Voltage Supply Range: 3V to 5.5V
  • Current Supply: 6.9mA
  • Mounting Type: Surface Mount
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOIC
  • Temperature Range: -40°C to 125°C (TA)
  • Base Product Number: SI8941

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess