EN
  • EN
  • DE

SI8420AD-A-ISR

Part No SI8420AD-A-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8420
Standard Package 1,250
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244105-SI8420AD-A-ISR
Ultra Librarian 3D Model Ultra Librarian SI8420AD-A-ISR CAD Model

Description

The Skyworks Solutions Inc. 1244105-SI8420AD-A-ISR is a digital isolator that has a data rate of 1Mbps and a channel type of unidirectional.

  • Data Rate: 1Mbps
  • Channel Type: unidirectional
  • Voltage Isolation: 5000Vrms
  • Mounting: SMD (SMT) technology
  • Rise/Fall Time (typ): 2ns, 2ns
  • Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
  • Pulse Width Distortion (Max): 25ns
  • Common Mode Transient Immunity: 20kV/µs
  • Temperature Range: -40°C to 125°C
  • Package: tape & reel (TR)
  • Status: obsolete

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess