EN
  • EN
  • DE

SI8275DAD-IM1

Part No SI8275DAD-IM1
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description 4A 2.5 KV HIGH CMTI DUAL GATE DR / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 200kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 10.5ns, 13.3ns
Current - Output High, Low 1.8A, 4A
Current - Peak Output 4A
Voltage - Output Supply 4.2V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VDFN
Supplier Device Package 14-QFN (5x5)
Approval Agency CQC, CSA, UL, VDE
Base Product Number SI8275
Other Names 336-5944
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243738-SI8275DAD-IM1
Ultra Librarian 3D Model Ultra Librarian SI8275DAD-IM1 CAD Model

Description

The SI8275DAD-IM1 is an isolated gate driver from Skyworks Solutions, designed for driving power MOSFETs and IGBTs. It provides a robust galvanic isolation barrier to protect control circuitry from high voltages. This particular model is optimized for high-performance applications requiring precise timing and reliable operation.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in AC-DC and DC-DC converters to drive the switching transistors.
  • Motor Control: Drives power devices in motor drives for industrial and automotive applications.
  • Solar Inverters: Enables efficient conversion of solar energy into usable AC power by driving the inverter's power switches.
  • Uninterruptible Power Supplies (UPS): Drives the power transistors in the inverter stage to provide backup power.
  • Industrial Automation: Used in power control circuits within automated systems for accurate control.

Features

  • Galvanic Isolation: Provides robust isolation, protecting control circuits from high voltages.
  • High Peak Output Current: Capable of delivering sufficient current to quickly switch power MOSFETs and IGBTs.
  • Short Propagation Delay: Ensures fast and precise switching performance.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.
  • UVLO (Under-Voltage Lockout) protection: Prevents the gate driver from operating when the supply voltage is too low, protecting the power devices.
  • Dead-time control: Optimizes efficiency by preventing shoot-through currents in bridge configurations.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from hazardous voltages.
  • Improved Efficiency: Fast switching and dead-time control minimize switching losses.
  • Increased Reliability: UVLO protection and high CMTI enhance the robustness of the system.
  • Simplified Design: Integrated features reduce the need for external components.
  • Precise Control: Enables accurate control of power devices.

The SI8275DAD-IM1 is packaged in a standard surface-mount package, allowing for easy integration into existing designs. It is designed to meet stringent industry standards for safety and reliability. The device's combination of speed, isolation, and protection features make it well-suited for demanding power control applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2800 $52.8000
24+ $4.3324 $103.9776
36+ $4.1970 $151.0920
50+ $4.0616 $203.0800
64+ $3.9262 $251.2768
86+ $3.5200 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess