EN
  • EN
  • DE

SI8230AB-D-IS1R

Part No SI8230AB-D-IS1R
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 250mA, 500mA
Current - Peak Output 500mA
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8230
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243670-SI8230AB-D-IS1R
Ultra Librarian 3D Model Ultra Librarian SI8230AB-D-IS1R CAD Model

Description

The SI8230AB-D-IS1R is an Isolator Gate Driver with 2 channels.

  • Category: Isolators - Gate Drivers
  • Series: Automotive, AEC-Q100
  • Technology: Capacitive Coupling
  • Voltage Isolation: 2500Vrms
  • Current Output High: 250mA
  • Current Output Low: 500mA
  • Rise/Fall Time (Typ): 20ns, 20ns (Max)
  • Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
  • Pulse Width Distortion (Max): 5.6ns
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 16-SOIC
  • Operating Temperature Range: -40°C ~ 125°C
  • ECCN: EAR99
  • MSL Level: 2A (4 Weeks)
  • Voltage Output Supply: 6.5V ~ 24V
  • HTSUS: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Approvals: CQC, CSA, UR, and VDE

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Broadcom Limited
OPTOISO 7.5KV 1CH GATE DVR 8SO
Lowest to $11.1496
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $16.1024
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Lowest to $2.0590
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGT ISO 3.75KV 2CH GT DVR 16SOIC
Lowest to $16.1718
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess