EN
  • EN
  • DE

SI5335D-B06076-GMR

Part No SI5335D-B06076-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266585-SI5335D-B06076-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B06076-GMR CAD Model

Description

The SI5335D-B06076-GMR is a versatile, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide precise and configurable clock signals for a broad spectrum of applications. With its advanced frequency synthesis capabilities and excellent signal integrity, it's suitable for demanding environments.

Applications:

  • Networking Equipment: Used extensively in routers, switches, and other network infrastructure components.
  • Data Centers: Employed in servers, storage systems, and high-performance computing platforms.
  • Broadcast Video Equipment: Found in professional video cameras, switchers, and broadcast servers.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and spectrum analyzers.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Allows simultaneous generation of multiple frequencies.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and reliable data transmission.
  • Frequency Synthesis: Offers flexible frequency selection and generation capabilities.
  • I2C Programmability: Facilitates easy configuration and control via a standard I2C interface.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies the design process and reduces the number of external components required.
  • Fractional-N Synthesizer: Provides the ability to make fine-grained frequency adjustments.
  • Output Enable/Disable Control: Enables individual control over each output signal.

Benefits:

  • Improved System Performance: Low jitter clock signals lead to reliable data transmission and lower bit error rates.
  • Simplified Design: Integrated VCO and I2C programmability reduce design complexity and component count.
  • Increased Flexibility: The presence of four independent clock outputs and frequency synthesis allows for highly customizable clocking solutions.
  • Reduced Board Space: The compact footprint allows for implementation in smaller devices.
  • Lower Power Consumption: Designed to operate efficiently with low power consumption.

Additional Details:

The SI5335D-B06076-GMR generally operates on a supply voltage of either 3.3V or 2.5V. It is capable of supporting a wide array of output frequencies, typically ranging from a few kHz to several hundred MHz, contingent on the specific configuration and the needs of the application. It is usually packaged in a QFN (Quad Flat No-Leads) package, known for its excellent thermal performance and small size. To ensure correct and optimal operation, it's important to consult the device datasheet for detailed specifications regarding frequency range, jitter performance, and power consumption in relation to the intended application.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess