The SI5335D-B04498-GM is a low-jitter, quad clock generator from Skyworks Solutions Inc. This device is designed to provide flexible clock synthesis for a variety of applications, offering excellent frequency stability and low phase noise performance. It's a highly integrated solution, reducing the need for discrete timing components and simplifying board design.
Applications:
- Networking equipment (routers, switches, and servers)
- Data centers
- High-performance computing
- Broadcast video systems
- Test and measurement equipment
Features:
- Quad independent clock outputs
- Any-frequency synthesis on each output
- Output frequency range: Typically from a few kHz up to hundreds of MHz (specific range depends on configuration and output driver)
- Ultra-low phase jitter: Excellent jitter performance, typically sub-picosecond RMS
- I2C or SPI programmability
- Flexible input clock options
- Internal voltage controlled oscillator (VCO)
- Small footprint package
- RoHS compliant
Benefits:
- Simplified board layout due to high integration
- Reduced BOM (Bill of Materials) cost by eliminating discrete clock components
- Improved system performance through low-jitter clock signals
- Flexible frequency planning with any-frequency synthesis
- Easy programmability for quick customization
- High reliability and stability for demanding applications
Additional Details:
The SI5335D family of clock generators utilizes Skyworks' advanced DSPLL technology. This technology enables the device to generate a wide range of output frequencies from a single crystal or reference clock input. The device is typically programmed via I2C or SPI interface, allowing users to configure output frequencies, output drivers, and other parameters. The SI5335D-B04498-GM part number specifies a particular factory programmed configuration; it is essential to refer to the device datasheet and ordering information to understand the exact configuration and performance specifications for this specific part number. The GM suffix typically indicates a specific package type and temperature range.
The device requires a power supply voltage within the specified range (typically 1.8V or 3.3V) and careful consideration must be given to power supply filtering to minimize noise coupling into the clock signals. Proper PCB layout techniques, including impedance control and ground plane design, are crucial for achieving optimal jitter performance.