EN
  • EN
  • DE

SI5335D-B03745-GMR

Part No SI5335D-B03745-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266527-SI5335D-B03745-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B03745-GMR CAD Model

Description

The SI5335D-B03745-GMR is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. This component offers flexible and precise clocking solutions for various applications. It belongs to the SI5335 family, recognized for its robust performance and versatile configuration options.

Applications:

  • Networking Equipment: Integrated into routers, switches, and other networking infrastructure devices.
  • Data Centers: Used in servers, storage systems, and high-speed interconnects requiring accurate timing signals.
  • Test and Measurement Instruments: Employed in frequency synthesizers, signal generators, and analyzers needing stable and low-jitter clocks.
  • Broadcast Video Systems: Utilized in video processing units, encoders, and decoders for precise synchronization.
  • Industrial Automation: Applied in control systems, robotics, and industrial networking applications.

Features:

  • Four Independent Clock Outputs: Provides four individually configurable clock outputs.
  • Ultra-Low Jitter Performance: Delivers clean and stable clock signals, crucial for high-speed data transmission.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies through advanced frequency synthesis capabilities.
  • I2C Interface: Offers a simple and efficient interface for configuration and control.
  • Small Package: Comes in a compact package, making it suitable for space-constrained applications.
  • Output Enable/Disable Control: Permits precise control over the clock outputs.

Benefits:

  • Improved System Performance: Stable and low-jitter clock signals enhance the performance of high-speed digital systems.
  • Reduced BOM Cost: Integrated clock generation minimizes the number of discrete components required.
  • Simplified Design Process: Flexible frequency synthesis and the I2C interface streamline the design and configuration.
  • Enhanced Reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Optimized Board Space Usage: The compact package allows for more efficient use of board space.

Technical Specifications:

While specific specifications may vary based on the configuration, typical specifications for the SI5335 series include:

  • Output Frequency Range: Usually spans from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Typically operates at either 1.8V or 3.3V.
  • Operating Temperature Range: Designed to function reliably from -40°C to +85°C.
  • Package Type: Often available in a QFN (Quad Flat No-Leads) package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess