EN
  • EN
  • DE

SI5335B-B02250-GMR

Part No SI5335B-B02250-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266236-SI5335B-B02250-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B02250-GMR CAD Model

Description

The SI5335B-B02250-GMR is a high-performance, low-jitter clock generator manufactured by Skyworks Solutions Inc. It's designed to provide precise clock signals for a wide array of electronic applications, ensuring accurate timing and synchronization. The SI5335 series is known for its flexibility, integration capabilities, and robust performance.

Applications

  • Networking equipment (routers, switches, servers)
  • Data center infrastructure
  • Broadcast video and audio systems
  • Test and measurement equipment
  • High-performance computing

Features

  • Four independent clock outputs
  • Any-frequency clock synthesis
  • Ultra-low phase jitter
  • I2C interface for configuration
  • Integrated voltage-controlled oscillator (VCO)
  • Small package size
  • Glitchless frequency switching

Benefits

  • Improved system performance through precise clock signals
  • Reduced bit error rates (BER) in high-speed data transmission
  • Simplified board design with integrated clock generation functions
  • Lower overall system cost due to fewer external components
  • Flexibility in clock frequency selection
  • Increased system reliability and stability
  • Faster time-to-market with easy configuration

Additional Details

The SI5335B-B02250-GMR typically operates from a 2.5V or 3.3V supply. It provides highly configurable clock outputs, enabling designers to choose the exact frequencies required. The integrated VCO eliminates the need for external timing components, simplifying the design process and reducing the bill of materials.

The I2C interface allows for easy programming and control of the device, including setting output frequencies, enabling/disabling outputs, and monitoring device status. The ultra-low phase jitter performance is crucial for maintaining signal integrity in high-speed systems. The glitchless switching feature ensures seamless transitions between different frequency settings, preventing disruptions to system operation. The small package footprint makes it suitable for space-constrained applications.

This clock generator is designed to meet the rigorous demands of modern electronic systems, providing a reliable and high-performance clocking solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess