EN
  • EN
  • DE

SI5335B-B01909-GMR

Part No SI5335B-B01909-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266226-SI5335B-B01909-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B01909-GMR CAD Model

Description

The SI5335B-B01909-GMR is a clock generator integrated circuit (IC) manufactured by Skyworks Solutions Inc. This device is designed to provide flexible and precise clock signals for various electronic systems. It is part of the Si5335 series, known for its low jitter performance and ability to generate multiple independent frequencies, catering to complex timing requirements.

Applications

  • Networking equipment such as routers, switches, and servers
  • Data center infrastructure
  • Broadcast video and audio equipment
  • Test and measurement instruments
  • Industrial control systems

Features

  • Four independent clock outputs, each configurable for different frequencies
  • Any-frequency clock generation supporting a wide range of output frequencies
  • Ultra-low phase jitter performance ensuring high signal integrity
  • I2C interface for configuration and control
  • Integrated voltage-controlled oscillator (VCO)
  • Small footprint package suitable for space-constrained designs
  • Glitchless switching between frequency settings

Benefits

  • Improved system performance due to precise and stable clock signals
  • Reduced bit error rate (BER) in high-speed data transmission applications
  • Simplified board design with integrated clock generation functions
  • Lower system cost by reducing the need for external components
  • Increased design flexibility with programmable output frequencies
  • Enhanced system reliability and stability
  • Faster time-to-market through easy configuration and integration

Additional Details

The SI5335B-B01909-GMR operates typically on a 2.5V or 3.3V power supply and offers highly configurable clock outputs, allowing designers to select the precise frequencies required for specific applications. The integrated VCO helps to minimize the external component count and simplifies the design process. Its I2C interface enables easy programming and control of the device's various parameters, including output frequencies, enable/disable settings, and other configuration options.

The low jitter performance is crucial for maintaining signal integrity in high-speed digital systems. The glitchless switching feature ensures stable output clocks during frequency changes, preventing disruptions to system operation. Designed to meet the demanding requirements of modern electronic systems, the SI5335B-B01909-GMR provides a reliable and flexible clocking solution, making it a valuable component for various applications requiring precise timing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess