EN
  • EN
  • DE

SI5335A-B07340-GMR

Part No SI5335A-B07340-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266154-SI5335A-B07340-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07340-GMR CAD Model

Description

The SI5335A-B07340-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide a flexible and high-performance clocking solution for various applications that demand precise timing and frequency control. It is part of the SI5335A family, known for its ability to generate multiple independent frequencies from a single chip.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices requiring accurate clock signals.
  • Servers and Data Centers: Provides clock signals for servers, storage systems, and other data center infrastructure.
  • Broadcast Video: Employed in video encoders, decoders, and other broadcast video equipment.
  • Test and Measurement: Used in oscilloscopes, signal generators, and other precision instruments.
  • Industrial Automation: Provides clock signals for PLCs and other industrial control systems.

Features:

  • Four Independent Outputs: Generates up to four different frequencies simultaneously.
  • Low Jitter: Ensures high signal integrity and minimizes timing errors.
  • I2C Programmability: Allows for easy configuration and control via an I2C interface.
  • Integrated Loop Filter: Reduces the need for external components and simplifies design.
  • Small Package: Compact QFN package for space-constrained applications.
  • LVCMOS Outputs: Compatible with standard LVCMOS logic levels.

Benefits:

  • Improved System Performance: The low jitter characteristics improve data throughput and reduce errors.
  • Reduced BOM Cost: Integration of multiple clock functions into one chip lowers the bill of materials.
  • Simplified Design: The integrated loop filter and I2C interface simplify the design process.
  • Increased Design Flexibility: Four independent outputs provide flexibility in clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B07340-GMR typically operates from a 2.5V or 3.3V power supply. For detailed specifications regarding jitter performance, frequency accuracy, and power consumption, consult the official datasheet from Skyworks Solutions Inc. The device is designed to meet stringent timing requirements in a variety of applications. Proper termination and layout techniques are crucial for achieving optimal performance. Ensure that the selected crystal or reference clock meets the input requirements of the device.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess