EN
  • EN
  • DE

SI5335A-B06363-GM

Part No SI5335A-B06363-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265515-SI5335A-B06363-GM
Ultra Librarian 3D Model Ultra Librarian SI5335A-B06363-GM CAD Model

Description

The SI5335A-B06363-GM is a clock generator integrated circuit (IC) manufactured by Skyworks Solutions Inc. It belongs to the SI5335A family, known for its precision and flexibility in generating various clock frequencies. This device is designed for applications that demand low jitter and the ability to synthesize multiple frequencies from a single reference clock. It is commonly used in networking, data communications, and high-performance computing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure devices to generate precise timing signals required for high-speed data transmission.
  • Data Centers: Employed in servers and storage systems to provide accurate clock signals for synchronization and data processing.
  • Optical Transport Networks: Integrated into optical transceivers and other optical communication equipment to generate clock frequencies for high-bandwidth data transfer.
  • Broadcast Video Systems: Used in video production and distribution equipment to provide stable and synchronized clock signals for video processing and transmission.
  • Test and Measurement Equipment: Found in signal generators and frequency counters to provide accurate and stable reference clocks.

Features:

  • Low Jitter: Delivers excellent jitter performance, crucial for maintaining signal integrity in high-speed digital systems.
  • Frequency Synthesis: Capable of generating multiple output frequencies from a single input reference frequency.
  • I2C Programmability: Enables configuration and control through an I2C serial interface.
  • Multiple Output Clocks: Features multiple independent clock outputs, each configurable with a different frequency.
  • Integrated Voltage-Controlled Oscillator (VCO): Provides a stable and tunable clock source.
  • Small Footprint: Comes in a compact package suitable for space-constrained applications.

Benefits:

  • Improved System Performance: The low jitter characteristics of the SI5335A contribute to enhanced signal integrity and reduced bit error rates in high-speed systems.
  • Design Flexibility: The ability to generate multiple frequencies from a single reference clock provides greater design flexibility and reduces the number of components required.
  • Simplified Configuration: The I2C interface simplifies programming and control of the device's parameters.
  • Reduced BOM Cost: Integration of multiple clock generation functions into a single chip helps lower the overall bill of materials cost.
  • Compact Design: The small package size makes it well-suited for applications with limited board space.

Additional Details:

The SI5335A-B06363-GM typically operates with a supply voltage in the range of 1.8V to 3.3V. It supports various output signal types, including LVPECL, LVDS, and CMOS. The output frequencies and configuration options are programmable through the I2C interface. Skyworks offers detailed datasheets, application notes, and software tools to facilitate the implementation of the SI5335A-B06363-GM in diverse electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess