EN
  • EN
  • DE

SI5332DD08839-GM2R

Part No SI5332DD08839-GM2R
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SI5332
Other Names 336-SI5332DD08839-GM2RTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266051-SI5332DD08839-GM2R
Ultra Librarian 3D Model Ultra Librarian SI5332DD08839-GM2R CAD Model

Description

The SI5332DD08839-GM2R is a high-performance clock generator from Skyworks Solutions Inc., designed for applications requiring precise and stable timing signals. As part of the SI5332 family, this device offers a combination of low jitter, frequency flexibility, and integrated features, making it suitable for a variety of demanding applications.

Applications

  • Networking: Used in switches, routers, and other networking equipment to provide precise clock signals for data transmission and synchronization.
  • Servers: Provides stable clock sources for server motherboards and other server components, ensuring reliable operation.
  • Storage Systems: Critical for timing in storage arrays and devices, enabling accurate data transfer and management.
  • Broadcast Video: Employed in professional video equipment such as cameras, switchers, and encoders for accurate signal timing.
  • Test and Measurement: Used in oscilloscopes, signal generators, and other test equipment where timing precision is essential.

Features

  • Ultra-Low Jitter: Minimizes timing errors and ensures signal integrity in high-speed applications.
  • Frequency Flexibility: Supports a wide range of output frequencies, configurable via I2C or SPI.
  • Integrated VCO: Simplifies design and reduces the need for external components.
  • Multiple Clock Outputs: Provides multiple independent clock outputs to drive various system components.
  • Small Form Factor: Allows for compact designs, saving valuable board space.
  • Digital Frequency Synthesis: Enables precise frequency control and tuning.

Benefits

  • Enhanced System Performance: Low jitter ensures higher data throughput and reduced bit error rates.
  • Simplified Design: Integrated features and flexible configuration options reduce design complexity.
  • Lower BOM Costs: Integration of multiple functions minimizes the number of external components required.
  • Faster Time-to-Market: Easy configuration and small package size accelerate the design and development process.
  • Improved System Reliability: Stable and precise clock signals enhance overall system reliability.

Additional Details

The SI5332DD08839-GM2R is typically controlled through an I2C or SPI interface, allowing for dynamic configuration of output frequencies and other parameters. The specific electrical characteristics, such as voltage requirements and operating temperature range, can be found in the product datasheet. It's important to consult the datasheet to ensure proper application and optimal performance. The GM2R suffix likely relates to packaging and reel specifications. Proper layout and decoupling techniques are important to achieve the specified low-jitter performance. The device is designed to meet stringent timing requirements in high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess