The SKY77324-12 from Skyworks Solutions Inc. is a Power Amplifier Module (PAM) designed for use in mobile communication devices. This PAM supports quad-band GSM/GPRS/EDGE operation. It efficiently amplifies the RF signal transmitted from the transceiver to the antenna, ensuring reliable communication across various frequency bands.
Applications:
- GSM/GPRS/EDGE mobile phones
- Handheld devices with cellular connectivity
- Wireless data terminals
- IoT devices requiring 2G connectivity
Features:
- Quad-Band GSM/GPRS/EDGE operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High efficiency: Optimizes power consumption to extend battery life.
- Small size: Compact design for integration into space-constrained mobile devices.
- Integrated power control: Provides accurate and stable output power across different operating conditions.
- Low voltage operation: Designed for efficient operation with standard mobile device battery voltages.
- Internal impedance matching: Simplifies design and reduces external component count.
Benefits:
- Extended battery life due to high efficiency.
- Improved signal quality and coverage through reliable power amplification.
- Reduced board space requirements with its compact size.
- Simplified design and manufacturing due to integrated matching and power control.
- Cost-effective solution for GSM/GPRS/EDGE applications.
Technical Specifications:
The SKY77324-12 operates in the GSM850, EGSM900, DCS1800 and PCS1900 bands. It is typically supplied with a voltage of 3.2 to 4.8V. The module uses advanced techniques to achieve high power added efficiency (PAE), minimizing current consumption and heat generation. The integrated power control circuitry ensures consistent output power over varying battery voltages and temperature conditions. The device is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.
This PAM meets stringent regulatory requirements for mobile devices and is compliant with GSM/GPRS/EDGE standards. It is designed for seamless integration with popular GSM baseband chipsets. The SKY77324-12 is a reliable and high-performance solution for mobile communication applications.