The SKY77189-13 is a Power Amplifier Module (PAM) created by Skyworks Solutions Inc., intended for quad-band GSM/GPRS/EDGE applications within mobile devices. This module integrates a high-efficiency power amplifier, impedance matching circuitry, and a power control interface, delivering a comprehensive and compact solution for GSM/GPRS/EDGE power amplification. It is designed to operate within the GSM850, EGSM900, DCS1800, and PCS1900 bands.
Applications:
- Mobile Phones (GSM/GPRS/EDGE)
- Wireless Data Cards
- Portable Communication Devices
- Cellular-enabled IoT (Internet of Things) Devices
Features:
- Quad-Band Compatibility: Supports GSM850, EGSM900, DCS1800, and PCS1900 frequency bands.
- High Efficiency: Minimizes power consumption for improved battery life.
- Integrated Matching Networks: Simplifies board layout and reduces external component requirements.
- Power Control Interface: Enables precise adjustment of output power levels.
- Compact Form Factor: Small size allows for easy integration into space-constrained devices.
- GSM/GPRS/EDGE Compliance: Meets the specifications outlined in GSM/GPRS/EDGE standards.
- Low Harmonic Emissions: Adheres to regulatory limits for spurious emissions.
Benefits:
- Extended Battery Life: Optimized power efficiency contributes to longer operating times for battery-powered devices.
- Simplified Design: Integrated matching networks reduce design complexity and development time.
- Reduced BOM Cost: Fewer external components translate to a lower overall bill of materials.
- Enhanced Communication: Optimized power amplification ensures robust and reliable communication.
- Smaller Device Footprint: Compact size enables integration into smaller, more portable devices.
Additional Details:
The SKY77189-13 is engineered for optimal performance in demanding mobile communication scenarios. Its power control interface enables dynamic adjustment of output power for efficient operation across varying signal conditions. The module employs advanced semiconductor technology to achieve high linearity and low noise. Specific electrical characteristics, application notes, and handling precautions are available in the official datasheet provided by Skyworks Solutions Inc.