EN
  • EN
  • DE

SKY65126-21

Part No SKY65126-21
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 800MHZ-900MHZ 20MCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 800MHz ~ 900MHz
P1dB 32.5dBm
Gain 32dB
Noise Figure 4.5dB
RF Type CDMA, GSM, TDMA, WCDMA
Voltage - Supply 5V
Current - Supply 650mA
Test Frequency 850MHz
Mounting Type Surface Mount
Package / Case 20-LQFN Exposed Pad
Supplier Device Package 20-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 843735-SKY65126-21
Ultra Librarian 3D Model Ultra Librarian SKY65126-21 CAD Model

Description

The SKY65126-21 is a surface mount RF amplifier from Skyworks Solutions Inc.

  • Category: It belongs to the RF and Wireless - RF Amplifiers category.
  • Application: and is specifically designed for CDMA, GSM, TDMA, and WCDMA RF applications.
  • Frequency Range: With a frequency range of 800MHz to 900MHz.
  • Gain: and a gain of 32dB, this amplifier provides excellent signal amplification.
  • Current Supply: It operates @ a current supply of 650mA.
  • Noise Figure: and has a noise figure of 4.5dB.
  • Package: The SKY65126-21 is packaged in a 20-LQFN exposed pad package.
  • Standard Package: and has a standard package of 3,000 pieces.
  • Status: This amplifier is now obsolete, but it was widely used in various wireless communication systems.
  • Performance: The SKY65126-21 is a reliable and high-performance RF amplifier that delivers exceptional performance in RF applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8902 $58.3530
37+ $3.1920 $118.1040
57+ $3.0923 $176.2611
78+ $2.9925 $233.4150
100+ $2.8927 $289.2700
134+ $2.5934 $347.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess