EN
  • EN
  • DE

SKY13408-465LF

Part No SKY13408-465LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SP3T 6GHZ 12QFN / 1.0 to 6.0 GHz SP3T Switch, 50 Terminated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Packaging Reel
RF Type WiMax, WLAN
Circuit SP3T
Frequency Range 1GHz ~ 6GHz
Isolation 24dB
Insertion Loss 1.1dB
Test Frequency 6GHz
P1dB 34dBm
IIP3 54dBm
Impedance 50Ohm
Supply Voltage (V) 2.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-UFQFN Exposed Pad
Supplier Device Package 12-QFN (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810344-SKY13408-465LF
Ultra Librarian 3D Model Ultra Librarian SKY13408-465LF CAD Model

Description

The Skyworks Solutions Inc. SKY13408-465LF is a SP3T circuit with an impedance of 50Ohm and a test frequency of 6GHz.

  • Impedance: 50Ohm
  • Test Frequency: 6GHz
  • Frequency Range: 1GHz to 6GHz
  • Insertion Loss: 1.1dB
  • Isolation: 24dB
  • IIP3: 54dBm
  • P1dB: 34dBm
  • RF Type: WiMax and WLAN
  • Supplier Device Package: 12-QFN (2x2)
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer Package: 12-UFQFN Exposed Pad
  • Manufacturer Pack Quantity: 3000
  • Supply and Demand Status: Limited
  • Supply Voltage: 2.5V to 5V

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5540 $51.0800
48+ $2.0956 $100.5888
74+ $2.0301 $150.2274
102+ $1.9646 $200.3892
132+ $1.8992 $250.6944
177+ $1.7027 $301.3779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,669 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess