The SKY13320-374 is a single-pole, double-throw (SPDT) switch manufactured by Skyworks Solutions Inc. This switch is designed for a variety of wireless applications, offering low insertion loss and high isolation for optimal performance.
Applications
- Cellular Handsets: Used in cellular handsets for antenna switching and band selection.
- Wireless LAN (WLAN): Employed in WLAN devices for switching between different antennas or frequency bands.
- Bluetooth Devices: Integrated into Bluetooth devices for antenna switching.
- Zigbee Applications: Used in Zigbee devices for RF signal routing.
- General RF Switching: Suitable for various general RF switching applications.
Features
- SPDT Configuration: Offers a single-pole, double-throw configuration for versatile switching.
- Low Insertion Loss: Minimizes signal loss for improved performance.
- High Isolation: Provides high isolation between ports to prevent signal leakage.
- Small Package Size: Typically available in a small surface-mount package.
- Wide Frequency Range: Operates over a wide frequency range to support various wireless standards.
Benefits
- Improved Signal Quality: Low insertion loss and high isolation ensure high signal quality.
- Versatile Switching: SPDT configuration allows for flexible RF signal routing.
- Compact Design: Small package size enables integration into space-constrained applications.
Additional Details
The SKY13320-374 switch is controlled by a digital control signal. The exact specifications for insertion loss, isolation, and operating frequency range can be found in the manufacturer's datasheet. It is important to follow the application guidelines provided by Skyworks Solutions Inc. to ensure optimal performance and reliability.