EN
  • EN
  • DE

SI4113M-EVB

Part No SI4113M-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Type Synthesizer
For Use With/Related Products SI4113
Supplied Contents Board(s)
Base Product Number SI4113
Other Names 336-1100
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8471.41.0150
Win Source Part Number 1283301-SI4113M-EVB
Ultra Librarian 3D Model Ultra Librarian SI4113M-EVB CAD Model

Description

The SI4113M-EVB, manufactured by Skyworks Solutions Inc., is an evaluation board for the Si4113M, a single-chip PLL (Phase-Locked Loop) with integrated VCO (Voltage-Controlled Oscillator). This board enables designers to easily evaluate the performance of the Si4113M in frequency synthesis and clock generation applications.

Applications

  • Wireless Communication Systems: Used for evaluating the PLL performance in wireless transceivers.
  • Clock Generation: Employed in applications requiring stable and accurate clock signals.
  • Frequency Synthesizers: Utilized in frequency synthesizer designs for various equipment.
  • Test and Measurement Equipment: Integrated into test equipment requiring precise frequency control.
  • RF Front-Ends: Used for RF front-end development in communication systems.

Features

  • Si4113M PLL/VCO: Features the Si4113M single-chip PLL with integrated VCO.
  • SMA Connectors: Equipped with SMA connectors for connecting to external test equipment.
  • On-Board Power Supply: Includes an on-board power supply for convenient use.
  • Test Points: Provides test points for measuring and monitoring key signals.
  • Comprehensive Documentation: Comes with a user guide and schematic for easy setup and evaluation.
  • Easy-to-Use Interface: Offers an easy-to-use interface for configuring the Si4113M.

Benefits

  • Simplified Evaluation: Simplifies the evaluation process for the Si4113M PLL.
  • Faster Prototyping: Enables faster prototyping and development of frequency synthesis circuits.
  • Reduced Development Costs: Reduces development costs by providing a ready-to-use evaluation platform.
  • Improved Design Accuracy: Helps improve the accuracy of frequency synthesizer designs.
  • Faster Time-to-Market: Facilitates faster time-to-market for new products using the Si4113M.

The Skyworks Solutions Inc. SI4113M-EVB is a valuable tool for designers working with the Si4113M PLL. It provides a convenient and efficient way to evaluate the device's performance and develop applications. The board's comprehensive features and documentation make it easy to use and understand, allowing engineers to quickly get started with their designs. It provides stable and clean frequency generation, critical in many applications.

You May Also Be Interested in

MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess