EN
  • EN
  • DE

SI2141-B10-GM

Part No SI2141-B10-GM
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO TUNER 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Video Tuner IC GPIO - 24-QFN (3x3) Package
Manufacturer Skyworks Solutions Inc.
Package Tray
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (3x3)
Family Name SI2141
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SI2141-B10-GM-ND, 336-5378, -SI2141-B10-GM
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894384-SI2141-B10-GM
Ultra Librarian 3D Model Ultra Librarian SI2141-B10-GM CAD Model

Description

The SI2141-B10-GM is a silicon TV tuner IC manufactured by Skyworks Solutions Inc. It's designed for terrestrial and cable TV reception. This tuner offers high performance and integration, reducing the overall bill of materials (BOM) cost and simplifying the design process for TV manufacturers and set-top box developers.

Applications:

  • Terrestrial Digital TV (DTV) reception
  • Cable TV (CATV) reception
  • Set-top boxes (STBs)
  • Digital TV dongles
  • PC TV cards

Features:

  • High-performance tuner for terrestrial and cable standards.
  • Fully integrated RF front-end.
  • Low power consumption.
  • Single-chip silicon tuner solution.
  • Small package size.
  • Supports multiple TV standards (e.g., DVB-T/T2, DVB-C, ISDB-T, ATSC).
  • Excellent linearity and sensitivity.
  • On-chip tracking filters.
  • Integrated LNA (Low Noise Amplifier).

Benefits:

  • Improved TV reception quality, resulting in a better viewing experience.
  • Reduced BOM cost due to high integration.
  • Simplified design and faster time-to-market.
  • Lower power consumption for energy-efficient devices.
  • Smaller form factor for compact designs.
  • Flexibility to support various TV standards in different regions.
  • Robust performance in noisy environments.

Additional Details:

The SI2141-B10-GM typically operates with a supply voltage of 3.3V. It features a highly linear RF front-end that minimizes distortion and maximizes signal quality. The integrated LNA provides excellent sensitivity, allowing for reception of weak signals. The on-chip tracking filters suppress unwanted signals and interference. It supports various output interfaces, such as I2C for control and IF (Intermediate Frequency) for signal output. The device is available in a small QFN package. The specific TV standards supported, frequency range, and other performance characteristics can be found in the product datasheet.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess