The SiT8208AI-22-33E-50.000000T is a MEMS-based oscillator manufactured by SiTime. It's a highly configurable and precise timing solution, designed for a wide array of electronic applications.
Applications
- Networking equipment (routers, switches)
- Industrial automation
- Consumer electronics (e.g., set-top boxes)
- Automotive systems
- Data centers
- Microcontrollers and microprocessors clocking
Features
- MEMS resonator technology
- Frequency: 50.000000 MHz
- Supply voltage: 3.3V
- Excellent frequency stability
- Low jitter
- Small package size
- RoHS compliant
Benefits
- Improved system performance due to precise and stable clock signal.
- Reduced EMI due to low jitter characteristics.
- High reliability and robustness due to MEMS technology.
- Simplified system design due to small package size and easy integration.
- Environmentally friendly due to RoHS compliance.
Specifications
Key specifications include frequency tolerance, frequency stability over temperature, jitter (phase jitter and cycle-to-cycle jitter), supply current, operating temperature range, and package dimensions. Consult the SiTime datasheet for detailed electrical and mechanical characteristics.
Note: Always refer to the SiTime datasheet for precise electrical and mechanical specifications and application guidelines before using this component in a design.