EN
  • EN
  • DE

SIT8208ACP82-18E-75.000000Y

Part No SIT8208ACP82-18E-75.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Ultra Performance Lvcmos Oscillator, -20 to 70C, 7050, 25PPM, 1.8V, 75MHZ, Oe, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025233-SIT8208ACP82-18E-75.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8208ACP82-18E-75.000000Y CAD Model

Description

The SiT8208ACP82-18E-75.000000Y is a high-performance MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. This device offers exceptional frequency stability, low jitter, and excellent shock and vibration resistance, making it suitable for a wide range of demanding applications.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Industrial automation systems
  • High-speed data communication devices
  • Audio and video equipment
  • Mobile devices
  • Precision timing applications

Features:

  • MEMS technology: Utilizes advanced MEMS resonators for high stability and reliability.
  • 75.000000 MHz output frequency: Provides a precise and stable clock signal at 75 MHz.
  • ±20 ppm frequency stability: Maintains accurate frequency output over a wide temperature range.
  • Low jitter: Minimizes timing errors for improved system performance.
  • High shock and vibration resistance: Ensures reliable operation in harsh environments.
  • Wide operating voltage range: Supports a variety of supply voltages.
  • Small package size: Enables compact system designs.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.
  • Pb-free: Lead-free construction for environmental compliance.

Benefits:

  • High performance: Delivers exceptional frequency stability and low jitter for demanding applications.
  • Reliability: MEMS technology provides robust performance in harsh environments.
  • Small size: Enables compact system designs.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: Drop-in replacement for quartz crystals.
  • Short lead times: SiTime offers fast delivery and responsive customer support.

Additional Details:

The SiT8208ACP82-18E-75.000000Y is a silicon MEMS oscillator typically available in a small surface-mount package. The specific package type is generally specified in the datasheet. It operates from a supply voltage within a certain range (e.g., 1.8V or 2.5V to 3.3V). The device is designed to be a direct replacement for traditional quartz crystals, offering improved performance and reliability. SiTime's MEMS oscillators are programmable, allowing customization of parameters such as frequency, voltage, and stability. The part number indicates specific parameters such as the temperature range and voltage level. It is designed to be highly resistant to shock and vibration, making it suitable for use in applications where these factors are a concern.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess