EN
  • EN
  • DE

SIT8103AC-82-33E-50.00000T

Part No SIT8103AC-82-33E-50.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 50MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093189-SIT8103AC-82-33E-50.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-82-33E-50.00000T CAD Model

Description

The SiTime SIT8103AC-82-33E-50.00000T is a programmable MEMS oscillator designed for applications requiring precise and stable timing. As part of the SiT8103 series, it offers high frequency stability, low jitter, and programmability, making it suitable for a variety of electronic devices and systems.

Applications

  • Networking: Used in Ethernet switches, routers, and other network devices for clock synchronization and stable data transmission.
  • Industrial Control: Implemented in industrial automation systems, motor drives, and programmable logic controllers (PLCs) for precise timing control.
  • Consumer Electronics: Integrated into audio/video equipment, gaming consoles, and set-top boxes to maintain synchronization and improve performance.
  • Embedded Systems: Utilized in various embedded applications such as microcontrollers and microprocessors, ensuring accurate timing for operations.
  • Telecommunications: Employed in base stations, communication modules, and wireless devices for stable and reliable signal transmission.

Features

  • Programmable Frequency: Allows users to set the output frequency to a specific value within the oscillator's range, offering design flexibility.
  • Low Jitter: Provides low phase jitter performance, ensuring a clean and stable clock signal for sensitive applications.
  • MEMS Technology: Based on MEMS (Micro-Electro-Mechanical Systems) technology, offering high reliability and robustness.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, making it compatible with various power systems.
  • Small Footprint: Available in compact packages, allowing for integration into small and space-constrained devices.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered and energy-efficient applications.

Benefits

  • Enhanced System Performance: Provides a stable and accurate clock signal, improving the overall performance and reliability of electronic systems.
  • Design Flexibility: Programmable frequency allows designers to customize the clock signal to meet specific application requirements.
  • Improved Signal Integrity: Low jitter performance ensures a clean and stable clock signal, reducing timing errors and improving signal integrity.
  • Increased Robustness: MEMS technology provides resistance to shock, vibration, and temperature variations, ensuring reliable operation in harsh environments.
  • Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.

Additional Details

The SIT8103AC-82-33E-50.00000T operates at a frequency of 50 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range can be verified from the product datasheet. This oscillator is suitable for demanding applications requiring a stable and precise clock source.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,989 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess