The SiT8008BI-12-33E-24.000000D is a programmable oscillator manufactured by SiTime. These oscillators are highly versatile and offer excellent frequency stability and low jitter, making them suitable for a wide range of applications.
Applications
- Microcontrollers
- FPGAs
- Microprocessors
- Networking equipment
- Consumer electronics
- Industrial automation
- Medical devices
Features
- Programmable frequency
- Excellent frequency stability
- Low jitter
- Wide operating voltage range (e.g., 1.8V to 3.3V)
- Small package size
- Low power consumption
- RoHS compliant
Benefits
- Flexibility to generate various frequencies
- Precise timing for critical applications
- Reduced signal noise and improved system performance
- Compatibility with different voltage levels
- Compact design for space-constrained applications
- Energy efficiency
- Environmentally friendly
Additional Details
The SiT8008BI-12-33E-24.000000D operates at a frequency of 24.000000 MHz. The 'BI' likely denotes a specific performance grade or package type. The '12' might relate to voltage. '33E' suggests the voltage and temperature stability. The device features excellent frequency stability, typically in the range of ±20 ppm to ±50 ppm over the operating temperature range. The oscillator is available in various small form-factor packages, such as a 2.5 x 2.0 mm SMD package. The supply voltage range is typically 1.8V to 3.3V, allowing for compatibility with a wide range of digital circuits. The part is RoHS compliant, ensuring it meets environmental standards for lead-free manufacturing. SiTime oscillators are known for their robustness and reliability, making them a preferred choice for demanding applications.