EN
  • EN
  • DE

SIT1602AI-23-33E-12.000000D

Part No SIT1602AI-23-33E-12.000000D
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 12MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978335-SIT1602AI-23-33E-12.000000D
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-23-33E-12.000000D CAD Model

Description

The SiT1602AI-23-33E-12.000000D is a programmable MEMS oscillator from SiTime. These oscillators are known for their high reliability, stability, and configurability, making them suitable for a wide range of applications. Unlike traditional quartz crystal oscillators, MEMS oscillators offer greater resistance to shock and vibration, as well as programmable frequency options.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and wearable devices.
  • Industrial Automation: Integrated into PLCs, sensors, and control systems.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Medical Devices: Found in patient monitoring equipment and diagnostic devices.

Features

  • Programmable Frequency: Allows for frequency customization.
  • MEMS Technology: Provides high shock and vibration resistance.
  • High Stability: Maintains stable frequency over a wide temperature range.
  • Low Jitter: Ensures clean and stable clock signals.
  • Small Size: Compact footprint for space-constrained applications.

Benefits

  • Design Flexibility: Programmability allows for easy frequency adjustments.
  • Improved Reliability: MEMS technology enhances resistance to shock and vibration.
  • Enhanced System Performance: Low jitter ensures clean clock signals for optimal system performance.
  • Reduced Board Space: Small size enables compact designs.
  • Lower Total Cost of Ownership: High reliability reduces the need for replacements and maintenance.

Additional Details

The SiT1602AI-23-33E-12.000000D is a 3.3V oscillator with a frequency of 12.000000 MHz. The 'AI' indicates the temperature range and stability, the '23' refers to package and pinout details, and '33E' likely refers to the supply voltage. SiTime's MEMS oscillators are known for their excellent frequency stability over temperature, typically specified in parts per million (ppm). The low jitter performance ensures clean clock signals for high-speed digital systems. The device is available in a small surface-mount package, making it easy to integrate into various electronic devices. These oscillators are designed to meet stringent industry standards for reliability and performance.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess