EN
  • EN
  • DE

SIT1602AI-22-25E-25.000000

Part No SIT1602AI-22-25E-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.5V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.2mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1473-SIT1602AI-22-25E-25.000000T,3417-SIT1602AI-22-25E-25.000000,1473-SIT1602AI-22-25E-25.000000S,1473-SIT1602AI-22-25E-25.000000T-ND,1473-SIT1602AI-22-25E-25.000000,1473-SIT1602AI-22-25E-25.000000X,SIT1602AI-22-25E-25.000000X,SIT1602AI-22-25E-25.000000Y,1473-SIT1602AI-22-25E-25.000000D-ND,1473-SIT1602AI-22-25E-25.000000Y,SIT1602AI-22-25E-25.000000S,SIT1602AI-22-25E-25.000000T,1473-SIT1602AI-22-25E-25.000000D,1473-SIT1602AI-22-25E-25.000000G,1473-SIT1602AI-22-25E-25.000000E-ND,1473-SIT1602AI-22-25E-25.000000G-ND,1473-SIT1602AI-22-25E-25.000000E,SIT1602AI-22-25E-25.000000G,1473-SIT1602AI-22-25E-25.000000Y-ND,SIT1602AI-22-25E-25.000000D,SIT1602AI-22-25E-25.000000E,1473-SIT1602AI-22-25E-25.000000X-ND
Standard Package 1
Win Source Part Number 1203807-SIT1602AI-22-25E-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-22-25E-25.000000 CAD Model

Description

SiTime's SiT1602 series XO is an oscillating component that provides a frequency of 25MHz.

  • Operating Temperature Range: -40°C to 85°C
  • Frequency Stability: ±25ppm
  • Output: LVCMOS
  • Function: Enable/Disable
  • Package / Case: 4-SMD, No Lead, 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Seated Height: 0.031" (0.80mm)
  • Mounting: SMD (SMT)
  • Maximum Current Supply: 4.2mA

The SiT1602 series XO is a reliable and efficient component that is ideal for use in various electronic devices and applications.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess