EN
  • EN
  • DE

SIT1602AC-83-25E-50.000000T

Part No SIT1602AC-83-25E-50.000000T
Manufacturer SiTIME
Catalog Oscillators
Description OSC XO 2.5V 50MHZ OE / Oscillator MEMS 50MHz ±50ppm (Stability) 15pF LVCMOS 55% 2.5V 4-Pin QFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer SiTIME
Series *
Packaging Reel package
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.039" (1.00mm)
Win Source Part Number 794412-SIT1602AC-83-25E-50.000000T
Popularity Medium
Supply and Demand Status Balance
Introduction Date August 17, 2012
ECCN EAR99
Country of Origin Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SIT1602AC-83-25E-50.000000T CAD Model

Description

The SiT1602AC-83-25E-50.000000T is a high-performance, low-power MEMS oscillator from SiTime, offering a wide frequency range and excellent stability. It is designed for applications requiring precise timing and reliability, such as networking, communication, and industrial equipment. The oscillator is factory programmable and offers various features for optimizing performance and reducing system cost.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for accurate timing.
  • Communication Systems: Integrated into wireless base stations, satellite communication systems, and telecom infrastructure.
  • Industrial Automation: Applied in programmable logic controllers (PLCs), industrial sensors, and control systems.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and spectrum analyzers for precise timing.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features:

  • Frequency: Operates at 50.000000 MHz, providing a precise clock signal for various electronic systems.
  • MEMS Technology: Based on silicon MEMS (Micro-Electro-Mechanical Systems) technology, offering high stability and reliability.
  • Low Power Consumption: Designed for low power operation, reducing energy consumption in electronic devices.
  • Wide Frequency Range: Supports a wide frequency range, allowing flexibility in system design.
  • Excellent Stability: Offers excellent frequency stability over temperature and voltage variations.
  • Factory Programmable: Factory programmable frequency, voltage, and drive strength for optimizing performance.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring stable performance in various environments.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly.

Benefits:

  • High Performance: Provides a precise and stable clock signal for high-performance applications.
  • Reliable Operation: MEMS technology ensures high reliability and resistance to shock and vibration.
  • Flexible Design: Wide frequency range and programmable parameters allow flexibility in system design.
  • Energy Efficient: Low power consumption reduces energy consumption and extends battery life in portable devices.
  • Cost Effective: High integration and programmable features reduce system cost and BOM complexity.

Additional Details:

The SiT1602AC-83-25E-50.000000T operates on a supply voltage of 2.5V. It has a frequency stability of ±25 ppm over the operating temperature range. The oscillator is designed to be highly resistant to shock and vibration, making it suitable for harsh environments. It is available in a variety of small packages, including SMD (Surface Mount Device) packages.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess