EN
  • EN
  • DE

ASMR1000A058L13

Part No ASMR1000A058L13
Manufacturer Siretta Ltd
Catalog Coaxial Cables (RF)
Description CBL ASSY SMA-NTYPE 32.8' / Cable Assembly Coaxial SMA to N-Type LLC200A 393.7" (10.0m) 32.8'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Siretta Ltd
Package Bulk
Style SMA to N-Type
1st Connector SMA Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector N-Type Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Length 393.7" (10.0m) 32.8'
Cable Type LLC200A
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Black
Features Shielded
Base Product Number ASMR1000
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1352061-ASMR1000A058L13
Ultra Librarian 3D Model Ultra Librarian ASMR1000A058L13 CAD Model

Description

The ASMR1000A058L13 cable assembly is a coaxial cable from Siretta Ltd.

  • Length: 393.7" (10.0m) 32.8'
  • Frequency: max 6 GHz
  • Impedance: 50 Ohms
  • Cable Type: LLC200A
  • Style: SMA to N-Type
  • Package: Bulk
  • Color: Black
  • Shielded: Yes
  • Ingress Protection: No
  • 1st Connector: SMA Plug
  • 2nd Connector: N-Type Plug
  • 1st Connector Mounting Type: Free Hanging (In-Line)
  • 2nd Connector Mounting Type: Free Hanging (In-Line)
  • 1st Contact Gender: Male
  • 2nd Contact Gender: Male
  • HTSUS: 8544.20.0000

You May Also Be Interested in

TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
Hirose Electric Co Ltd
CBL MS-156 PLUG-SMA JACK 300MM
Lowest to $0.6722
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess