EN
  • EN
  • DE

SP691AEP

Part No SP691AEP
Manufacturer Sipex Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257605-SP691AEP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP691AEP CAD Model

Description

The SP691AEP is a multi-protocol transceiver designed by Sipex Corporation (now MaxLinear). It is typically used in serial communication applications to convert signals between different standards such as RS-232, RS-485, and RS-422. This allows devices using different communication protocols to interface with each other seamlessly.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial equipment for communication over RS-485.
  • Point-of-Sale (POS) Systems: Enables serial communication between POS terminals, barcode scanners, and printers using RS-232.
  • Networking Equipment: Provides RS-232 connectivity for console access and configuration of routers, switches, and other network devices.
  • Medical Devices: Facilitates communication between medical instruments and data acquisition systems.
  • Security Systems: Used in access control systems and surveillance equipment for serial data transmission.
  • Building Automation: Enables communication between HVAC systems, lighting controls, and other building management systems.

Features

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication standards.
  • Single Chip Solution: Integrates multiple transceiver functions into a single integrated circuit, reducing component count and board space.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, typically from 3V to 5.5V.
  • High Data Rate: Supports high data rates for fast and reliable serial communication.
  • Enhanced ESD Protection: Provides robust ESD protection to prevent damage from electrostatic discharge events.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Flexible Communication Interface: Enables seamless communication between devices using different serial communication protocols.
  • Reduced System Cost: Integration of multiple transceiver functions reduces component count and lowers overall system cost.
  • Improved System Reliability: Enhanced ESD protection ensures reliable operation in harsh environments.
  • Simplified System Design: Simplifies system design by providing a single-chip solution for multi-protocol serial communication.
  • Extended Communication Distance: RS-485 support enables communication over longer distances compared to RS-232.

Additional Details

The SP691AEP typically features a configurable interface, allowing users to select the desired communication protocol. It also often includes features such as automatic flow control and short-circuit protection. The device is available in various package options to suit different application requirements. Detailed specifications can be found in the product datasheet provided by MaxLinear. The specific data rate and other parameters will vary based on the exact configuration and application.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess