EN
  • EN
  • DE

SP485CT/TR

Part No SP485CT/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095489-SP485CT/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP485CT/TR CAD Model

Description

The SP485CT/TR is a low-power, half-duplex RS-485 transceiver manufactured by Sipex Corporation. Designed for robust communication in industrial environments, it ensures reliable data transmission over long distances. The SP485CT/TR is suitable for various applications where efficient power usage and resistance to noise are critical. This transceiver operates from a single 5V power supply and provides protection against ESD (Electrostatic Discharge).

Applications

  • Industrial Control Systems
  • Building Automation
  • Motor Control
  • Security Networks
  • Point-of-Sale (POS) Systems
  • Remote Terminal Units (RTUs)

Features

  • Half-Duplex RS-485 Transceiver
  • Low Power Consumption
  • Single 5V Power Supply
  • High Data Rate up to 10 Mbps
  • Thermal Shutdown Protection
  • Current Limiting for Driver Overload Protection
  • Enhanced ESD Protection: ±15kV HBM

Benefits

  • Provides reliable data communication in noisy environments.
  • Suitable for long-distance data transmission.
  • Reduces power consumption, making it ideal for battery-powered applications.
  • Protects against thermal overload and driver overload, increasing system reliability.
  • Offers enhanced ESD protection for robust performance in harsh environments.

The SP485CT/TR implements the RS-485 standard for differential data transmission, offering superior noise immunity compared to single-ended communication. The half-duplex configuration permits data transmission in either direction but not simultaneously. The device incorporates thermal shutdown circuitry to prevent damage from overheating and includes current limiting to protect the driver from overload conditions. The enhanced ESD protection safeguards the device against electrostatic discharge, ensuring reliable operation in demanding industrial settings. The /TR suffix specifies that the product is supplied in tape and reel packaging, compatible with automated assembly processes.

You May Also Be Interested in

ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Vishay
Need more? Email Us
Shikues
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess