The SM9926DSKC-TRG is an N-Channel enhancement mode power MOSFET manufactured by Sinopower Semiconductor. This MOSFET is designed for power switching and amplification applications. The ‘TRG’ suffix likely indicates that the component is packaged on tape and reel for automated assembly, and the 'DSKC' denotes a specific variant or specification.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Motor Control
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Fast Switching Speed
- Logic Level Gate Drive
- Tape and Reel Packaging (TRG)
Benefits
- High Efficiency: Low on-resistance minimizes power losses, resulting in highly efficient power conversion and switching.
- Fast Switching: Enables efficient operations and improves the performance of the circuit.
- Simplified Gate Drive: Logic-level gate drive compatibility simplifies the design of the gate drive circuitry, potentially reducing component count and cost.
- Automated Assembly: The tape and reel packaging facilitates automated assembly processes, improving manufacturing efficiency.
Technical Details (Typical): While the exact specifications may vary, the SM9926DSKC-TRG typically features a drain-source voltage (VDS) rating of 30V, and continuous drain current (ID) rating of several amps, depending on the package and operating conditions. The on-resistance (RDS(on)) is usually specified at a gate-source voltage (VGS) of 4.5V, indicating its suitability for logic-level gate drive. It is generally available in a surface-mount package such as a SOP-8. For accurate electrical characteristics, thermal performance, and application guidelines, consult the official Sinopower datasheet. Before implementing this component in any design, always refer to the manufacturer's datasheet for specific information and ratings. This MOSFET is suited for applications demanding efficient and controlled power delivery.