EN
  • EN
  • DE

SM6004NFC-TUG

Part No SM6004NFC-TUG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 327008-SM6004NFC-TUG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM6004NFC-TUG CAD Model

Description

The SM6004NFC-TUG is an N-Channel enhancement mode power MOSFET from Sinopower Semiconductor. This device is designed for high efficiency power switching applications. Its key features include a low on-resistance and fast switching speed, making it suitable for various DC-DC converters, power management circuits, and load switching.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Load switching applications
  • Battery management systems
  • Synchronous rectification

Features:

  • N-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast switching speed: Reduces switching losses, further improving efficiency.
  • Low gate charge (Qg): Improves switching performance and reduces drive power requirements.
  • Avalanche rated: Provides robustness against transient voltage conditions.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact designs.
  • TUG package: Thermally enhanced package for improved heat dissipation.

Benefits:

  • Increased power efficiency: Low RDS(on) and fast switching minimize power losses.
  • Reduced heat generation: Enhances overall system reliability.
  • Compact design: SMD package allows for smaller and more integrated solutions.
  • Improved system reliability: Avalanche rating provides protection against voltage spikes.
  • Simplified thermal management: TUG package facilitates efficient heat removal.
  • Extended battery life in portable devices: Due to higher efficiency and lower power dissipation.

The SM6004NFC-TUG is typically used in applications where efficiency, size, and thermal performance are critical. Its low on-resistance ensures minimal voltage drop and power dissipation during conduction, contributing to higher overall efficiency. The fast switching speed minimizes switching losses, further enhancing efficiency, particularly in high-frequency applications. The thermally enhanced TUG package allows for efficient heat dissipation, enabling the device to operate at higher power levels without overheating. It's often found in synchronous rectification circuits, which are used to improve the efficiency of DC-DC converters. The avalanche rating provides an added layer of protection against transient voltage events, making the device more robust and reliable. The surface mount design simplifies assembly and allows for compact designs, making it suitable for portable devices and space-constrained applications. The low gate charge reduces the drive power requirements, further contributing to improved efficiency. The TUG package provides good thermal performance, helping to keep the junction temperature low and improving the reliability of the device.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess