The SH79F1612AM/020MU is a microcontroller unit (MCU) from Sinopower, featuring an enhanced 1T 8051 core. This MCU is tailored for applications demanding more memory and advanced peripherals, targeting a sweet spot between cost and performance.
Applications
- Smart appliances
- Advanced remote controllers
- Security and alarm systems
- Motor control applications
- Industrial control systems
Features
- Enhanced 1T 8051 core
- 16KB Flash memory
- 1KB SRAM
- Operating voltage: 2.4V to 5.5V
- Operating frequency up to 24MHz
- 32 GPIO pins
- Two 16-bit Timers/Counters
- UART, SPI, and I2C serial communication interfaces
- 8-channel 10-bit ADC
- Low-voltage reset (LVR)
- Low-voltage detection (LVD)
- Watchdog timer (WDT)
Benefits
- High performance: Enhanced 1T 8051 core enables faster instruction execution and system responsiveness.
- Sufficient Memory: 16KB Flash and 1KB SRAM provides memory for complex applications.
- Versatile Communication: UART, SPI, and I2C interfaces allow connectivity to a variety of external devices.
- Flexible I/O: Numerous GPIO pins provide flexibility in interfacing with external hardware.
- Reliable Operation: LVR and WDT contribute to stable and reliable system operation.
The SH79F1612AM/020MU offers a compelling blend of performance, memory capacity, and communication interfaces, making it suitable for a range of embedded applications requiring advanced features and reliable operation.