EN
  • EN
  • DE

39SF020A-70-4C-NH

Part No 39SF020A-70-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815586-39SF020A-70-4C-NH
Ultra Librarian 3D Model Ultra Librarian 39SF020A-70-4C-NH CAD Model

Description

The 39SF020A-70-4C-NH is a 2-Megabit Flash Memory device manufactured by Silicon Storage Technology (SST). This memory chip is organized as 256K x 8, providing a non-volatile storage solution for embedded systems and other applications requiring reliable data retention. The device operates at 3.0 - 3.6V and features a fast access time of 70ns, ensuring quick and efficient data retrieval.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Industrial Control Systems: Integrated into industrial controllers for storing program instructions and operational parameters.
  • Consumer Electronics: Employed in various consumer electronic devices such as set-top boxes, digital cameras, and portable media players.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Automotive Electronics: Used in automotive control units for storing calibration data and software updates.

Features:

  • Fast Read Access Time: Provides a 70ns read access time for quick data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Sector Erase Capability: Supports sector erase, allowing for selective erasure of memory blocks.
  • Program/Erase Endurance: Offers high program/erase endurance, ensuring long-term reliability.
  • Data Retention: Provides excellent data retention, guaranteeing data integrity over extended periods.

Benefits:

  • Efficient Data Storage: Provides efficient and reliable non-volatile storage for various applications.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Memory Management: Enables flexible memory management through sector erase capability.
  • Long-Term Reliability: Ensures long-term data integrity with high program/erase endurance and data retention.
  • Improved System Performance: Enhances system performance by providing fast access to stored data.

The 39SF020A-70-4C-NH utilizes SST's SuperFlash technology, which offers superior performance and reliability compared to traditional flash memory devices. The device supports JEDEC standard pinout and is available in various package options, including PDIP, PLCC, and TSOP. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device also incorporates features such as protection against inadvertent erasure and power loss, further enhancing its reliability and data security.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess