EN
  • EN
  • DE

SV5C3238UBA-85I

Part No SV5C3238UBA-85I
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 349400-SV5C3238UBA-85I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SV5C3238UBA-85I CAD Model

Description

The SV5C3238UBA-85I is a timing solution from Silicon Labs, part of their SV5C family of high-performance clock generators and oscillators. Due to the limited publicly available information on this specific part number, the description is based on typical characteristics of similar Silicon Labs products and the SV5C series. This device likely provides precise and configurable clock signals for a variety of applications requiring accurate timing.

Applications:

  • Networking and communication systems
  • Data centers and servers
  • Industrial control and automation
  • Broadcast video equipment
  • Test and measurement instrumentation

Features:

  • Programmable output frequencies
  • Low jitter and phase noise
  • Integrated phase-locked loop (PLL)
  • Multiple output channels
  • I2C or SPI control interface
  • Compact package size

Benefits:

  • Enhanced system performance through precise timing synchronization
  • Reduced bit error rate in high-speed data transmission
  • Simplified clock tree design
  • Flexibility to support various frequency requirements
  • Easy configuration and control
  • Reduced board space and cost

As a programmable clock generator, the SV5C3238UBA-85I probably uses an integrated PLL to generate multiple output frequencies from a reference clock. The programmable nature of the device allows designers to customize the clock signals to meet the specific needs of their applications. The UBA likely refers to a specific package type, and the -85I suggests an industrial temperature range.

The low jitter and phase noise characteristics are important for maintaining signal integrity in high-speed digital systems. Silicon Labs' timing solutions are designed to minimize these effects, ensuring the reliable operation of the system. The SV5C3238UBA-85I probably provides a stable and accurate clock source for demanding applications, contributing to overall system performance and reliability.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess