EN
  • EN
  • DE

SMU30N03-30L

Part No SMU30N03-30L
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 329819-SMU30N03-30L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMU30N03-30L CAD Model

Description

The SMU30N03-30L is a high-performance N-channel MOSFET from Silicon Labs, designed for a variety of power management and switching applications. This MOSFET boasts a low on-resistance, enabling efficient power conversion and reduced heat dissipation. Its robust design ensures reliable operation in demanding environments.

Applications:

  • DC-DC converters: Used in synchronous rectification and power delivery circuits.
  • Load switching: Suitable for controlling power to various loads in electronic systems.
  • Motor control: Can be implemented in motor driver circuits for efficient motor operation.
  • Power management in portable devices: Ideal for battery management systems and power distribution in laptops, tablets, and smartphones.
  • LED lighting: Used in LED drivers for efficient and precise current control.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High switching speed: Enables fast and efficient switching operation.
  • Logic-level gate drive: Compatible with low-voltage logic circuits for easy interfacing.
  • Avalanche rated: Provides protection against voltage transients.
  • RoHS compliant: Meets environmental regulations.
  • Optimized gate charge: Improves switching performance and reduces power consumption.

Benefits:

  • Increased energy efficiency: The low on-resistance reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Improved thermal performance: Lower power dissipation results in reduced heat generation, enhancing the overall thermal performance of the system.
  • Simplified circuit design: Logic-level gate drive simplifies the design and implementation of control circuits.
  • Enhanced system reliability: Avalanche rating provides protection against voltage spikes, increasing the robustness and reliability of the system.
  • Reduced component count: Integration of features can reduce the number of external components required.

Additional Details:

The SMU30N03-30L features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of typically around 10-20A, depending on the specific package and operating conditions. The gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, allowing for direct control from microcontrollers and other digital circuits. The device is typically available in surface-mount packages such as SO-8 or similar, facilitating automated assembly and compact designs. Detailed specifications regarding the on-resistance, gate charge, and thermal resistance can be found in the device datasheet provided by Silicon Labs.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess