EN
  • EN
  • DE

SLWSTK6001A

Part No SLWSTK6001A
Manufacturer Silicon Labs
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Silicon Labs
Series Mighty Gecko
Package Bulk
Product Status Obsolete
Type Transceiver
Frequency 868MHz, 2.4GHz
For Use With/Related Products EFR32MG
Supplied Contents Board(s)
Other Names -SLWSTK6001A
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1283442-SLWSTK6001A
Ultra Librarian 3D Model Ultra Librarian SLWSTK6001A CAD Model

Description

The SLWSTK6001A is a Wireless Starter Kit from Silicon Labs designed to provide a comprehensive development platform for creating and evaluating wireless applications. It includes a baseboard, radio board, and software tools, allowing developers to quickly prototype and test wireless solutions based on Silicon Labs' EFR32 Wireless Gecko SoCs.

Applications

  • Bluetooth Low Energy (BLE) Development: Creating and testing BLE applications.
  • Zigbee Development: Development of Zigbee-based wireless networks.
  • Proprietary Wireless Protocol Development: Implementation and evaluation of custom wireless protocols.
  • Internet of Things (IoT) Device Development: Building and testing IoT devices with wireless connectivity.

Features

  • EFR32 Wireless Gecko SoC: Features a Silicon Labs EFR32 Wireless Gecko System-on-Chip.
  • Baseboard with Debugging and Programming: Includes a baseboard with integrated debugger and programmer.
  • Radio Board: Comes with a radio board that houses the wireless transceiver.
  • Software Tools: Supported by Silicon Labs' Simplicity Studio development environment.
  • Various Wireless Protocols: Supports Bluetooth, Zigbee, Thread, and proprietary protocols.

Benefits

  • Accelerated Development: Speeds up the development process with a complete hardware and software platform.
  • Simplified Prototyping: Simplifies the prototyping of wireless applications.
  • Comprehensive Debugging: Provides comprehensive debugging and programming capabilities.
  • Flexible Protocol Support: Supports a wide range of wireless protocols.

The SLWSTK6001A Wireless Starter Kit provides a complete development environment for Silicon Labs' EFR32 Wireless Gecko SoCs. It allows developers to quickly prototype and test wireless applications based on various protocols, including Bluetooth, Zigbee, Thread, and proprietary protocols. The kit includes a baseboard with an integrated debugger and programmer, a radio board with the wireless transceiver, and software tools. The baseboard provides various interfaces for connecting to external devices and sensors. The software tools, including Silicon Labs' Simplicity Studio, provide a comprehensive toolchain for code development, debugging, and RF performance analysis. The modular design allows users to swap out radio boards to test different frequencies and protocols on the same baseboard.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess