EN
  • EN
  • DE

SLWRB4202A

Part No SLWRB4202A
Manufacturer Silicon Labs
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Silicon Labs
Series Z-Wave®
Package Bulk
Product Status Obsolete
Type Transceiver, Z-Wave
For Use With/Related Products ZGM130S
Supplied Contents Board(s)
Other Names 336-5898
Standard Package 50
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1283432-SLWRB4202A
Ultra Librarian 3D Model Ultra Librarian SLWRB4202A CAD Model

Description

The SLWRB4202A is a Wireless Radio Board designed by Silicon Labs, primarily intended for use with their Wireless Starter Kits (such as the SLWSTK6000 series). This radio board features a specific Silicon Labs wireless transceiver (likely from their EFR32 family), enabling developers to create and evaluate wireless applications based on various protocols and frequencies.

Applications

  • Sub-GHz Wireless Applications: Development of applications using sub-GHz frequencies (e.g., 868 MHz, 915 MHz).
  • Proprietary Wireless Protocols: Evaluation and implementation of custom wireless protocols.
  • Internet of Things (IoT) Devices: Wireless connectivity for various IoT applications.
  • Smart Home Automation: Wireless control and monitoring of home automation systems.

Features

  • Silicon Labs Wireless Transceiver: Based on a high-performance Silicon Labs wireless transceiver.
  • SMA Connector: Includes an SMA connector for antenna connection.
  • On-Board Antenna (Potentially): May include an on-board antenna for basic testing.
  • Compatible with Wireless Starter Kits: Designed to be used with Silicon Labs Wireless Starter Kits.
  • Various Frequency Options: Supports different frequency bands depending on the transceiver used.

Benefits

  • Simplified Wireless Development: Provides a ready-to-use platform for wireless application development.
  • Flexible Protocol Support: Supports a wide range of wireless protocols.
  • Easy Integration: Integrates seamlessly with Silicon Labs Wireless Starter Kits.
  • Accelerated Time-to-Market: Reduces the time required to develop and deploy wireless applications.

The SLWRB4202A is a radio board that incorporates a Silicon Labs wireless transceiver. The specific transceiver on the board dictates the supported frequency bands and wireless protocols. It is designed to plug into a Silicon Labs Wireless Starter Kit, providing a complete development environment for wireless applications. The board typically includes an SMA connector for connecting an external antenna, allowing for greater flexibility in antenna selection and placement. The SLWRB4202A simplifies the development process by providing a pre-certified radio module that can be easily integrated into a variety of wireless systems. It facilitates rapid prototyping and evaluation of wireless solutions, significantly reducing the time and effort required for wireless application development. The interoperability with Silicon Labs' Simplicity Studio development environment provides a comprehensive toolchain for code development, debugging, and RF performance analysis.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess