EN
  • EN
  • DE

SL5604-E-FSR

Part No SL5604-E-FSR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325371-SL5604-E-FSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL5604-E-FSR CAD Model

Description

The Silicon Labs SL5604-E-FSR is a low-power FM receiver IC (Integrated Circuit), optimized for wireless audio applications and remote control systems. It is designed to demodulate FM signals efficiently while minimizing power consumption, making it ideal for battery-operated devices.

Applications

  • Wireless Headphones: Facilitates FM audio reception for cordless listening.
  • Wireless Speakers: Enables FM functionality in portable and stationary speaker systems.
  • Remote Control Systems: Receives FM signals for controlling devices wirelessly.
  • Wireless Toys: Implements FM-based remote control for toys and recreational devices.
  • FM Radio Receivers: Used in compact, low-power FM radio receivers.

Features

  • Low Power Consumption: Significantly reduces energy usage, extending battery life in portable devices.
  • Integrated FM Demodulator: Streamlines the design of FM receiver circuits.
  • Low External Component Count: Simplifies PCB layout and reduces overall system cost.
  • Adjustable Sensitivity: Allows optimization for varying signal strength conditions.
  • Audio Output: Provides a direct audio output for easy integration with amplifiers or speakers.
  • FSR (Frequency Synthesizer Ready): Indicates it is designed to be compatible with a frequency synthesizer for precise tuning.

Benefits

  • Extended Battery Life: Minimizes power consumption for prolonged usage in portable applications.
  • Simplified Design: Integrated functionality lowers the need for external components and complex circuitry.
  • Compact Size: Enables integration into small, space-constrained devices.
  • Improved Reception Quality: Adjustable sensitivity enhances performance in different signal environments.
  • Reduced Development Time: Simplified design and integrated features accelerate the development process.

Technical Specifications

  • Operating Voltage: Typically 2.0V to 3.6V.
  • Frequency Range: Covers the FM broadcast band (88-108 MHz).
  • Current Consumption: Typically a few milliamperes.
  • Audio Output Power: A few milliwatts.
  • Sensitivity: Varies depending on the configuration and signal conditions.
  • Package Type: Typically a small surface-mount package (e.g., QFN).
  • Frequency Synthesizer Compatibility: Designed to work with external frequency synthesizers for precise tuning.

The Silicon Labs SL5604-E-FSR provides a highly efficient solution for FM receiver applications. Its emphasis on low power consumption, integrated functionality, and frequency synthesizer compatibility makes it an excellent choice for wireless audio devices and remote control systems. The simplified design and adjustable sensitivity contribute to reduced development costs and enhanced performance in diverse operating environments.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,674 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess