EN
  • EN
  • DE

SI8421AB-D-IS

Part No SI8421AB-D-IS
Manufacturer Silicon Labs
Catalog PMIC - Power Management - Specialized
Description General-purpose, dual-channel, 1/1 digital isolator 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Channel Type Unidirectional
Data Rate 1 Mbps
Depth 1.55 mm
Isolation Voltage 2.5 kV
Length 5 mm
Max Data Rate 1
Max Input Current 3.5 mA
Maximum Operating Temperature 125 °C
Max Propogation Delay 35 µs
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Channels 2
Number of Outputs 1
Number of Pins 8
Operating Supply Current 6 mA
Polarity Unidirectional
Propagation Delay 35 ns
Rise Time 5 ns
RoHS Compliant
Schedule B 8542390000
Turn-On Delay Time 35 ns
Type General Purpose
Weight 95.396145 mg
Width 4 mm
Win Source Part Number 1033322-SI8421AB-D-IS
Categories PMIC - Power Management - Specialized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI8421AB-D-IS CAD Model

Description

The SI8421AB-D-IS is a general-purpose unidirectional isolator manufactured by Silicon Labs.

  • Data Rate: 1 Mbps
  • Propagation Delay: 35 ns
  • Channels: two
  • Outputs: one
  • Mounting: SMD (SMT)
  • Weight: 95.396145 mg
  • Polarity: unidirectional
  • Channel Type: unidirectional
  • Isolation Voltage: 2.5 kV
  • Maximum Operating Temperature: 125 °C
  • Case/Package: SOIC
  • Minimum Operating Temperature: -40 °C
  • Status: shortage
  • Supply and Demand: limited
  • Alternative Parts: ISO6721FBDR, MCP1725-3302E/SN, TC4426EOA, TC4427AEOA, and MC33151DR2G

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8607 $50.1891
32+ $3.1678 $101.3696
49+ $3.0688 $150.3712
68+ $2.9698 $201.9464
88+ $2.8708 $252.6304
117+ $2.5738 $301.1346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,666 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess