EN
  • EN
  • DE

SI7005USB-DONGLE

Part No SI7005USB-DONGLE
Manufacturer Silicon Labs
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Silicon Labs
Package Bulk
Product Status Not For New Designs
Sensor Type Humidity, Temperature
Interface I2C, USB
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part Si7005
Base Product Number SI7005
Other Names SI7005USBDONGLE,336-2329
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1283756-SI7005USB-DONGLE
Ultra Librarian 3D Model Ultra Librarian SI7005USB-DONGLE CAD Model

Description

The SI7005USB-DONGLE is an evaluation board kit designed for use with the Si7005 humidity and temperature sensor.

  • MCU: Embedded
  • Interface: I2C, USB
  • Voltage Supply: 5V, USB
  • Package: Bulk
  • Supplied With: Board(s)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 9030.82.0000
  • Manufacturer: Silicon Labs

You May Also Be Interested in

Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
ams
Lowest to $9.3844
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess