The SI51214-A11AFMR is a high-performance clock generator from Silicon Labs, designed to provide precise timing solutions for a variety of applications. It offers excellent frequency flexibility and jitter performance.
Applications
- Networking Equipment
- Data Centers
- Servers
- Storage Devices
- High-Speed Data Communication Systems
Features
- Any-Frequency Clock Generation
- Low Jitter Performance
- I2C Programmability
- Multiple Output Clocks
- Small Footprint
Benefits
- Flexible Frequency Synthesis: Supports a wide range of output frequencies, allowing for versatile system design.
- High Performance: Low jitter ensures reliable data transmission and system stability.
- Easy Configuration: I2C programmability simplifies the configuration process.
- Multiple Clocks: Generates multiple clock signals from a single device, reducing component count.
- Compact Size: Small footprint allows for integration into space-constrained applications.
Technical Specifications
The SI51214-A11AFMR supports output frequencies up to 200 MHz. It operates on a supply voltage of 3.3V. The typical phase jitter is less than 1 ps RMS. It comes in a QFN package. The device is programmable via I2C interface, allowing for on-the-fly frequency adjustments and configuration changes. It can generate multiple independent clock outputs.
This clock generator is ideal for applications requiring precise and flexible timing solutions. Its low jitter and programmability make it well-suited for high-speed data communication and networking applications. The small footprint also makes it a good choice for space-constrained designs.