EN
  • EN
  • DE

SI4431DY-T1

Part No SI4431DY-T1
Manufacturer Silicon Labs
Catalog FETs - Single
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189875-SI4431DY-T1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SI4431DY-T1 CAD Model

Description

The SI4431DY-T1, manufactured by Silicon Labs, is a sub-GHz radio transceiver designed for wireless applications. The 'T1' designates tape and reel packaging for automated assembly. This transceiver is known for its low power consumption and high integration, making it ideal for battery-powered devices and wireless sensor networks.

Applications:

  • Wireless Sensor Networks (WSN): Used for connecting sensors in smart homes, industrial monitoring, and environmental sensing applications.
  • Remote Control Systems: Enables wireless control of devices like garage door openers, lighting systems, and home appliances.
  • Automatic Meter Reading (AMR): Facilitates the automated collection of meter data for utilities.
  • Security Systems: Provides reliable wireless communication for alarm systems and access control.
  • Home Automation: Integrates seamlessly into smart home systems for controlling various devices remotely.

Features:

  • Sub-GHz Frequency Bands: Operates in license-free ISM bands (e.g., 315 MHz, 433 MHz, 868 MHz, 915 MHz).
  • Low Power Consumption: Optimizes battery life in portable and remote applications.
  • High Sensitivity: Ensures reliable communication over long distances.
  • Programmable Data Rate: Allows flexible configuration of data transmission speeds.
  • FSK/OOK Modulation: Supports different modulation schemes for varying application requirements.
  • Integrated Antenna Matching Network: Simplifies design and reduces external component count.
  • Digital RSSI: Provides accurate received signal strength indication.
  • AES-128 Encryption: Enhances data security.
  • Tape and Reel Packaging (-T1): Designed for automated assembly processes.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operational periods for battery-powered devices.
  • Long Range Communication: High sensitivity and sub-GHz frequencies provide reliable communication over extended distances.
  • Flexible Configuration: Programmable data rates and modulation schemes allow customization for specific applications.
  • Simplified Design: Integrated features reduce external component count and simplify the design process.
  • Enhanced Security: AES-128 encryption ensures secure data transmission.
  • Efficient Manufacturing: Tape and reel packaging streamlines assembly processes.

Technical Specifications:

The SI4431DY-T1 operates in the sub-GHz frequency range, typically between 300 MHz and 960 MHz. It supports data rates up to 128 kbps and features a receiver sensitivity of up to -121 dBm. The supply voltage ranges from 1.8V to 3.6V. It is available in a compact QFN package. The tape and reel packaging conforms to standard industry specifications for automated assembly.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2510 $58.9850
565+ $0.2060 $116.3900
870+ $0.1996 $173.6520
1,200+ $0.1931 $231.7200
1,550+ $0.1866 $289.2300
2,075+ $0.1674 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess