EN
  • EN
  • DE

SI3018-F-FS

Part No SI3018-F-FS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC ISOMODEM LINE-SIDE DAA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Active
Purpose Direct Access Arrangement (DAA)
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 8.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 028406-SI3018-F-FS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3018-F-FS CAD Model

Description

The SI3018-F-FS is a highly integrated, low-power subscriber line interface circuit (SLIC) from Silicon Labs, designed for voice communication applications. This device provides a complete analog interface to a telephone line, facilitating reliable and high-quality voice transmission. It integrates the essential functions required for connecting digital systems to standard telephone networks.

Applications

  • Voice over IP (VoIP) Gateways
  • Fiber to the Home (FTTH) systems
  • Analog Terminal Adapters (ATAs)
  • Cable modems with voice capabilities
  • Small Office/Home Office (SOHO) phone systems

Features

  • Integrated ringing generator: Capable of generating high-voltage ringing signals compliant with global standards.
  • Battery feed and supervision: Provides DC power to the telephone and monitors loop current.
  • Codec interface: Compatible with standard codecs, allowing for easy integration into existing systems.
  • On-hook transmission: Enables Caller ID and other services while the phone is idle.
  • Short loop and long loop support: Adaptable to various loop lengths, ensuring compatibility in different network environments.
  • Loop closure detection: Detects off-hook events to initiate communication.
  • Built-in protection: Offers robust protection against lightning strikes and other voltage surges.
  • Low power consumption: Minimizes energy usage, ideal for energy-efficient applications.

Benefits

  • Cost-effective solution: Integrates multiple functions into a single chip, reducing the need for external components and lowering overall system cost.
  • Simplified design: High integration reduces design complexity and development time.
  • Enhanced reliability: Robust protection features ensure stable operation in challenging environments.
  • High-quality voice communication: Provides a clear and reliable audio interface for superior voice transmission.
  • Reduced power consumption: Contributes to energy savings and longer battery life in portable applications.

Additional Details

The SI3018-F-FS typically operates from a single 5V supply. It includes configurable parameters for customization based on specific application requirements. This SLIC comes in a compact package, suitable for space-constrained designs. The ringing generator can be programmed to comply with various international ringing standards.

The device offers essential functionality for reliable voice communication over standard telephone lines, making it a critical component in modern communication infrastructures.

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $21.6228
ST-Ericsson Inc
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,888 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess