The SI2172-A10-GMR is a digital TV demodulator IC from Silicon Labs, designed for satellite TV reception. Part of the Si217x family, this device offers robust demodulation and a range of features for various satellite TV standards. It's designed to provide high-quality signal demodulation for satellite applications.
Applications:
- Satellite Set-Top Boxes (STBs)
- Satellite TV Receivers
- PC Satellite TV Tuner Cards
- Integrated Satellite Digital Televisions (IDTVs)
Features:
- Supports DVB-S/S2 (Digital Video Broadcasting - Satellite) standards
- Advanced channel equalization
- Low power consumption
- Flexible IF (Intermediate Frequency) output
- Integrated ADC (Analog-to-Digital Converter)
- SPI/I2C control interface for configuration
- On-chip clock recovery
Benefits:
- Improved signal reception in noisy satellite environments
- Reduced system cost due to integration
- Lower power consumption for energy efficiency
- Simplified system design and integration
- Faster time-to-market for new satellite TV products
Additional Details:
The SI2172-A10-GMR integrates key functionalities to minimize external components and overall system cost. The advanced channel equalization ensures reliable reception, even in the presence of interference. The flexible IF output allows for easy interfacing with various frontend tuners. The SPI/I2C interface provides a flexible way to control and monitor the device's operation. The device supports various modulation schemes and code rates defined by the DVB-S/S2 standards. Consult the device datasheet for detailed electrical characteristics, pinout diagrams, application circuit examples, and performance characteristics.