EN
  • EN
  • DE

SI1147-M01-PS

Part No SI1147-M01-PS
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 855NM AMBIENT 10QFN / Optical Sensor Ambient 855nm I²C 10-SMD Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Bulk
Product Status Obsolete
Type Ambient
Wavelength 855nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-SMD Module
Supplier Device Package 10-QFN (4.9x2.9)
Other Names -SI1147-M01
Standard Package 1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235038-SI1147-M01-PS
Ultra Librarian 3D Model Ultra Librarian SI1147-M01-PS CAD Model

Description

The SI1147-M01-PS is an ambient light, IR, and UV sensor from Silicon Labs.

  • Output Type: I2C
  • Wavelength: 855nm
  • Voltage Supply: 1.7V ~ 3.6V
  • Mounting: SMD (SMT) technology
  • Packaging: Bulk
  • Standard Package: 1
  • Suitable for: Sensors, Transducers applications
  • Temperature Range: -40°C ~ 85°C
  • Standard Package: 1
  • Product Status: currently obsolete

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Honeywell
INFRARED SENSOR
Lowest to $57.7408

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess