EN
  • EN
  • DE

EFR32BG24A020F1024IM40-B

Part No EFR32BG24A020F1024IM40-B
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description BG24, 2.4 GHZ, 1024KB FLASH, 128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Silicon Labs
Series Blue Gecko
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol -
Modulation 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 19.5dBm
Sensitivity -105.7dBm
Memory Size 1MB Flash, 128kB RAM
Serial Interfaces ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART
GPIO 26
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 4.4mA ~ 8.6mA
Current - Transmitting 5mA ~ 160mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number EFR32BG24A020
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1368827-EFR32BG24A020F1024IM40-B
Ultra Librarian 3D Model Ultra Librarian EFR32BG24A020F1024IM40-B CAD Model

Description

The EFR32BG24A020F1024IM40-B is a RF Transceiver IC designed for Bluetooth applications from Silicon Labs.

  • Frequency Range: 2.4GHz
  • Series: Blue Gecko
  • Type: TxRx + MCU
  • Power Output: 19.5dBm
  • Sensitivity: -105.7dBm
  • Memory Size: 1MB Flash / 128kB RAM
  • Serial Interfaces: ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART
  • Operating Temperature: -40°C to 125°C
  • Package: 40-VFQFN Exposed Pad
  • Mounting Type: Surface Mount

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6182 $120.0732
39+ $4.4739 $174.4821
54+ $4.3296 $233.7984
69+ $4.1853 $288.7857
93+ $3.7523 $348.9639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,067 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess